Samsung logo

Samsung UN46D7000/BDD5500/BG TV 116.6 cm (45.9") Full HD Wi-Fi Grey

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52905
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UN46D7000/BDD5500/BG TV 116.6 cm (45.9") Full HD Wi-Fi Grey:

Samsung UN46D7000/BDD5500/BG, 116.6 cm (45.9"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Grey

Long summary description Samsung UN46D7000/BDD5500/BG TV 116.6 cm (45.9") Full HD Wi-Fi Grey:

Samsung UN46D7000/BDD5500/BG. Display diagonal: 116.6 cm (45.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.