Samsung logo

Samsung UN46D6400/SSG3050GB TV 116.6 cm (45.9") Full HD Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88247
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN46D6400/SSG3050GB TV 116.6 cm (45.9") Full HD Grey:

Samsung UN46D6400/SSG3050GB, 116.6 cm (45.9"), 1920 x 1080 pixels, Full HD, 3D, ATSC, Grey

Long summary description Samsung UN46D6400/SSG3050GB TV 116.6 cm (45.9") Full HD Grey:

Samsung UN46D6400/SSG3050GB. Display diagonal: 116.6 cm (45.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.