Samsung logo

Samsung UN46D6000SF 116.6 cm (45.9") Full HD Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121352
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UN46D6000SF 116.6 cm (45.9") Full HD Wi-Fi:

Samsung UN46D6000SF, 116.6 cm (45.9"), 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC

Long summary description Samsung UN46D6000SF 116.6 cm (45.9") Full HD Wi-Fi:

Samsung UN46D6000SF. Display diagonal: 116.6 cm (45.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.