Samsung logo

Samsung Series 7 43TU7000 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112613
Info modified on:
21 Jun 2024, 15:53:48
Short summary description Samsung Series 7 43TU7000 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung Series 7 43TU7000, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Grey, Titanium

Long summary description Samsung Series 7 43TU7000 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung Series 7 43TU7000. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Grey, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.