Samsung logo

Samsung Series 5 T5300 109.2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144013
Info modified on:
21 Jun 2024, 15:53:59
Short summary description Samsung Series 5 T5300 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Samsung Series 5 T5300, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 5 T5300 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Samsung Series 5 T5300. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 60. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.