Samsung logo

Samsung Series 5 J5290 109.2 cm (43") Full HD Smart TV Wi-Fi Black 200 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30297
Info modified on:
14 Mar 2024, 19:49:02
Short summary description Samsung Series 5 J5290 109.2 cm (43") Full HD Smart TV Wi-Fi Black 200 cd/m²:

Samsung Series 5 J5290, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 5 J5290 109.2 cm (43") Full HD Smart TV Wi-Fi Black 200 cd/m²:

Samsung Series 5 J5290. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 200 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.