Samsung UN40KU7000FXZA, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Samsung UN40KU7000FXZA. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation frequency: 120 Hz, Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver