Samsung logo

Samsung UN40JU6500F 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152358
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN40JU6500F 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN40JU6500F, 101.6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN40JU6500F 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN40JU6500F. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Motion interpolation technology: Motion Rate 120. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.