Samsung UN40H4005AF, 101.6 cm (40"), 1366 x 768 pixels, HD, LED, ATSC, Black
Samsung UN40H4005AF. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black