Samsung logo

Samsung UN40D5500RF 101.6 cm (40") Full HD Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121821
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UN40D5500RF 101.6 cm (40") Full HD Grey:

Samsung UN40D5500RF, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, ATSC, Grey

Long summary description Samsung UN40D5500RF 101.6 cm (40") Full HD Grey:

Samsung UN40D5500RF. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.