Samsung logo

Samsung UN32M5300AF 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118373
Info modified on:
14 Mar 2024, 19:16:45
Short summary description Samsung UN32M5300AF 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UN32M5300AF, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN32M5300AF 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UN32M5300AF. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 60. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.