Samsung UN32J5205AF + Hookup Kit, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black, Silver
Samsung UN32J5205AF + Hookup Kit. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Silver