Samsung logo

Samsung UN32J4000 80 cm (31.5") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87282
Info modified on:
13 Nov 2024, 12:51:30
Short summary description Samsung UN32J4000 80 cm (31.5") HD Black:

Samsung UN32J4000, 80 cm (31.5"), 1366 x 768 pixels, HD, LED, ATSC, Black

Long summary description Samsung UN32J4000 80 cm (31.5") HD Black:

Samsung UN32J4000. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.