Samsung UN32F4000AF, 81.3 cm (32"), 1366 x 768 pixels, HD, ATSC, Black
Samsung UN32F4000AF. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black