Samsung logo

Samsung UN28H4000AF 69.8 cm (27.5") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132166
Info modified on:
07 Nov 2024, 13:07:59
Short summary description Samsung UN28H4000AF 69.8 cm (27.5") HD Black:

Samsung UN28H4000AF, 69.8 cm (27.5"), 1280 x 720 pixels, HD, LED, ATSC, Black

Long summary description Samsung UN28H4000AF 69.8 cm (27.5") HD Black:

Samsung UN28H4000AF. Display diagonal: 69.8 cm (27.5"), Display resolution: 1280 x 720 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.