Samsung UM55H-E, 139.7 cm (55"), LCD, 1920 x 1080 pixels, 24/7
Samsung UM55H-E. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product colour: Black