Samsung logo

Samsung 88" Curved SUHD TV KS9890 2.24 m (88") 4K Ultra HD Smart TV Wi-Fi Titanium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 88" Curved SUHD TV KS9890 2.24 m (88") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung 88" Curved SUHD TV KS9890, 2.24 m (88"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Titanium

Long summary description Samsung 88" Curved SUHD TV KS9890 2.24 m (88") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung 88" Curved SUHD TV KS9890. Display diagonal: 2.24 m (88"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2700. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.