Samsung Series 8 UE82NU8000TXZG, 2.08 m (82"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung Series 8 UE82NU8000TXZG. Display diagonal: 2.08 m (82"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB. Wi-Fi, Ethernet LAN. Product colour: Black, Silver