Samsung logo

Samsung Series 8 UE75NU8000T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55924
Info modified on:
04 Mar 2025, 15:28:29
Short summary description Samsung Series 8 UE75NU8000T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Series 8 UE75NU8000T, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung Series 8 UE75NU8000T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Series 8 UE75NU8000T. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.