location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70" KU6000 6 Series Flat UHD 4K Smart TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE70KU6000KXXC
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:51:54
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE70KU6000KXXC user manual (17.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 177.8 cm (70") QLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 177 W
Long product name Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV :
The long product name of Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70”, 176 cm, 3940 x 2160, UHD, 1300 PQI, HDR, Dolby Digital Plus, DRS, 20W, 2CH, SMART TV, DVB-T2 / C, CI+ 1.3, HbbTV 1.5, HDMI, USB, LAN, Wi-Fi, Wi-Fi Direct, DLNA, Quad Core, 220-240V, 50/60 Hz, 295W
More>>>
Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV:
The official description of Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True Ultra High Definition experience
Enjoy true UHD 4K clarity and colour

The KU6000 with 1300 PQI delivers a beautifully vibrant true UHD experience with impressive HDR. UHD Upscaling, UHD Dimming and PurColour ensure stunning contrast, colour and exceptional detail is delivered to all your favourite shows..

PurColour
Experience a beautifully bright and vibrant True UHD experience, PurColour technology makes colour come alive creating a rich and natural viewing experience adjusting 192 points of red, green, blue, cyan, magenta and yellow to produce more natural skin-tones and realistic greens and blues.

UHD 4K
Experience a beautifully bright and vibrant True UHD experience from the UK’s most awarded brand for UHD Picture Quality. Our standard UHD meets all the criteria Digital Europe and CEA UHD picture quality standards delivering over 17 million stunning colours and exceptional detail to all scenes.

HDR
The latest standard for UHD content is High Dynamic Range. HDR TVs can display this new generation of content to experience impressive brightness, enhanced shadow detail and naturally accurate colour.

The smartest TV on the planet
3 Clicks to your favourite content

Does your TV seamlessly blend a variety of content sources? Introducing the smartest TV on the planet. Quickly access the content you want to watch from a variety of input sources on the Smart Hub home screen. Watch your favourite TV shows using the TV guide, switch to binge on UHD box sets through Netflix, Amazon Instant Video* or catch up with shows you have missed through our variety of Catch Up content partners – all of this is possible without interrupting what you are currently watching and all from the Smart Hub home screen. Just 3 clicks to your favourite content

Gaming
Does your TV open up the world of console-less video gaming? Who needs a games console when you can access a wealth of video games in the cloud straight from your TV. Access a huge array of games without the need to invest in a console, play alongside your favourite stars and race against the best racing drivers directly through your TV.

Smart View
Connect & Share photos and videos and continue watching content from a variety of content partners including Netflix and Amazon Instant Video directly from your phone to your TV, whether this is an iOS or Android device, with a single press of a button.

Short summary description Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV:
This short summary of the Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV, 177.8 cm (70"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV:
This is an auto-generated long summary of Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV based on the first three specs of the first five spec groups.

Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
177.8 cm (70")
HD type *
4K Ultra HD
Display technology *
QLED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
176 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Lifestyle apps
Samsung Billing, Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD
Processor cores
4
USB recording
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
177 W
Power consumption (max)
295 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1572.3 mm
Depth (with stand)
378.3 mm
Height (with stand)
990.3 mm
Weight (with stand)
31.1 kg
Width (without stand)
1572.3 mm
Depth (without stand)
63.7 mm
Height (without stand)
908.4 mm
Weight (without stand)
27.6 kg
Packaging data
Manual
Yes
Package width
1737 mm
Package depth
242 mm
Package height
1020 mm
Package weight
39.7 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
PurColor
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Channel list copy function
Yes
Annual energy consumption
245 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung Series 6 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV Samsung Series 6 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV
(show image)
UE49KU6510UXXC 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV Samsung 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV
(show image)
UE55KU6510UXXC 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55KU6100K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55KU6100KXXC UE55KU6100K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 40" KU6100 6 Series Curved UHD HDR Ready Smart TV Samsung 40" KU6100 6 Series Curved UHD HDR Ready Smart TV
(show image)
UE40KU6100KXXC 40" KU6100 6 Series Curved UHD HDR Ready Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV
(show image)
UE49KU6100KXXC 49" KU6100 6 Series Curved UHD HDR Ready Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE78KU6500UXXC UE78KU6500U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 50" KU6000 6 Series Flat UHD 4K Smart TV Samsung 50" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE50KU6000KXXC 50" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 40" KU6000 6 Series Flat UHD 4K Smart TV Samsung 40" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE40KU6000KXXC 40" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE60KU6000KXXC 60" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 43" KU6000 6 Series Flat UHD 4K Smart TV Samsung 43" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE43KU6000KXXC 43" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)