Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung UE65TU8502U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE65TU8502U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung UE65TU8502UXXH
XML doc
Icecat LIVE: JS for Samsung UE65TU8502UXXH
Icecat Live DOC
JSON product data for Samsung UE65TU8502UXXH
JSON DOC
CSV product data for Samsung UE65TU8502UXXH
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE65TU8502U
Product code:
UE65TU8502UXXH
GTIN (EAN/UPC):
8806090347399
Category:
TVs
Icecat Product ID:
85752874
Data-sheet quality:
created/standardized by Icecat
Product views:
151100
Info modified on:
27 May 2024, 14:38:35
EU data-sheet (301 KB)
EU Energy Label (69 KB)
Samsung UE65TU8502UXXH (Icecat)
Embed the product datasheet into your content
XML product data for Samsung UE65TU8502UXXH
XML doc
Icecat LIVE: JS for Samsung UE65TU8502UXXH
Icecat Live DOC
JSON product data for Samsung UE65TU8502UXXH
JSON DOC
CSV product data for Samsung UE65TU8502UXXH
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE