Samsung Series 8 UE65TU8500S, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung Series 8 UE65TU8500S. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black