Samsung Series 7 UE65TU7172U, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon, Silver
Samsung Series 7 UE65TU7172U. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon, Silver