Samsung logo

Samsung Series 7 HUB TV LCD UHD 65IN 1315377 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35306
Info modified on:
21 Jun 2024, 15:53:11
Short summary description Samsung Series 7 HUB TV LCD UHD 65IN 1315377 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Series 7 HUB TV LCD UHD 65IN 1315377, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 7 HUB TV LCD UHD 65IN 1315377 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Series 7 HUB TV LCD UHD 65IN 1315377. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.