Samsung logo

Samsung 65” KS9500 Curved SUHD Quantum Dot Ultra HD Premium HDR 1000 TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161771
Info modified on:
21 Jun 2024, 15:51:53
Short summary description Samsung 65” KS9500 Curved SUHD Quantum Dot Ultra HD Premium HDR 1000 TV:

Samsung 65” KS9500 Curved SUHD Quantum Dot Ultra HD Premium HDR 1000 TV, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung 65” KS9500 Curved SUHD Quantum Dot Ultra HD Premium HDR 1000 TV:

Samsung 65” KS9500 Curved SUHD Quantum Dot Ultra HD Premium HDR 1000 TV. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.