Samsung logo

Samsung UE65HU8500Z 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123155
Info modified on:
27 May 2024, 11:53:09
Short summary description Samsung UE65HU8500Z 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE65HU8500Z, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE65HU8500Z 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE65HU8500Z. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.