Samsung UE65ES8090, 165.1 cm (65"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Samsung UE65ES8090. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver