Samsung logo

Samsung UE65DU8072U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14439
Info modified on:
20 Dec 2024, 15:41:28
Short summary description Samsung UE65DU8072U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65DU8072U, 165.1 cm (65"), 3840 x 2160 pixels, Crystal, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65DU8072U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65DU8072U. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Crystal, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.