Samsung logo

Samsung Series 8 UE65DU8000KXXU TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27963
Info modified on:
13 Jun 2025, 15:09:49
Short summary description Samsung Series 8 UE65DU8000KXXU TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 UE65DU8000KXXU, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 UE65DU8000KXXU TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 UE65DU8000KXXU. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.