Samsung logo

Samsung 60" UHD Smart TV KU6000 152.4 cm (60") 4K Ultra HD Wi-Fi Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170463
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 60" UHD Smart TV KU6000 152.4 cm (60") 4K Ultra HD Wi-Fi Black:

Samsung 60" UHD Smart TV KU6000, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung 60" UHD Smart TV KU6000 152.4 cm (60") 4K Ultra HD Wi-Fi Black:

Samsung 60" UHD Smart TV KU6000. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.