Samsung logo

Samsung JU6800 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102343
Info modified on:
27 May 2024, 12:30:18
Short summary description Samsung JU6800 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung JU6800, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung JU6800 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung JU6800. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.