Samsung logo

Samsung UE60J6150AS 152.4 cm (60") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188182
Info modified on:
27 May 2024, 12:09:48
Short summary description Samsung UE60J6150AS 152.4 cm (60") Full HD Black:

Samsung UE60J6150AS, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE60J6150AS 152.4 cm (60") Full HD Black:

Samsung UE60J6150AS. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 500. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.