Samsung logo

Samsung UE60H6200AW 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98482
Info modified on:
27 May 2024, 11:58:35
Short summary description Samsung UE60H6200AW 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE60H6200AW, 152.4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE60H6200AW 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE60H6200AW. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.