Samsung logo

Samsung UE60D8090 152.4 cm (60") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105064
Info modified on:
13 Nov 2024, 12:21:57
Short summary description Samsung UE60D8090 152.4 cm (60") Full HD Wi-Fi Black:

Samsung UE60D8090, 152.4 cm (60"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Samsung UE60D8090 152.4 cm (60") Full HD Wi-Fi Black:

Samsung UE60D8090. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.