Samsung logo

Samsung Series 7 UE55TU7000UXTK TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
78523
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Series 7 UE55TU7000UXTK TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung Series 7 UE55TU7000UXTK, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey, Titanium

Long summary description Samsung Series 7 UE55TU7000UXTK TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung Series 7 UE55TU7000UXTK. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product colour: Grey, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.