Samsung logo

Samsung UE55RU7405UXXC TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53766
Info modified on:
27 May 2024, 13:47:08
Short summary description Samsung UE55RU7405UXXC TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UE55RU7405UXXC, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Samsung UE55RU7405UXXC TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UE55RU7405UXXC. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.