Samsung logo

Samsung Series 7 55RU7100 139.7 cm (55") 4K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39466
Info modified on:
21 Jun 2024, 15:53:14
Short summary description Samsung Series 7 55RU7100 139.7 cm (55") 4K Ultra HD Smart TV Black:

Samsung Series 7 55RU7100, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Samsung Series 7 55RU7100 139.7 cm (55") 4K Ultra HD Smart TV Black:

Samsung Series 7 55RU7100. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.