Samsung logo

Samsung UE55K6370 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110635
Info modified on:
27 May 2024, 12:25:42
Short summary description Samsung UE55K6370 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UE55K6370, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55K6370 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UE55K6370. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800. Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.