Samsung logo

Samsung UE55J6200AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118347
Info modified on:
13 Nov 2024, 16:39:12
Short summary description Samsung UE55J6200AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UE55J6200AK, 139.7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55J6200AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UE55J6200AK. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.