Samsung logo

Samsung UE55F9000ST 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123938
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55F9000ST 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55F9000ST, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55F9000ST 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55F9000ST. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.