Samsung logo

Samsung UE55ES7090 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191678
Info modified on:
15 Nov 2023, 12:11:09
Short summary description Samsung UE55ES7090 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UE55ES7090, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55ES7090 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Samsung UE55ES7090. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.