Samsung logo

Samsung UE55AU7000UXTK TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
341439
Info modified on:
27 May 2024, 14:52:28
Short summary description Samsung UE55AU7000UXTK TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE55AU7000UXTK, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE55AU7000UXTK TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE55AU7000UXTK. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.