Samsung Series 7 UE50RU7410U, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White
Samsung Series 7 UE50RU7410U. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White