Samsung logo

Samsung Series 7 RU7410 127 cm (50") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63883
Info modified on:
27 May 2024, 13:49:16
Short summary description Samsung Series 7 RU7410 127 cm (50") 4K Ultra HD Smart TV Wi-Fi White:

Samsung Series 7 RU7410, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung Series 7 RU7410 127 cm (50") 4K Ultra HD Smart TV Wi-Fi White:

Samsung Series 7 RU7410. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.