Samsung logo

Samsung UE50JU6875U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88048
Info modified on:
08 Nov 2024, 11:16:15
Short summary description Samsung UE50JU6875U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:

Samsung UE50JU6875U, 127 cm (50"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50JU6875U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:

Samsung UE50JU6875U. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.