Samsung UE50J6200AW, 127 cm (50"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung UE50J6200AW. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver