Samsung logo

Samsung UE50ES5700 127 cm (50") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203920
Info modified on:
12 Nov 2024, 11:11:24
Short summary description Samsung UE50ES5700 127 cm (50") Full HD Wi-Fi Black:

Samsung UE50ES5700, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Samsung UE50ES5700 127 cm (50") Full HD Wi-Fi Black:

Samsung UE50ES5700. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.