Samsung logo

Samsung UE49MU7070L 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77471
Info modified on:
21 Jun 2024, 15:52:04
Short summary description Samsung UE49MU7070L 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE49MU7070L, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE49MU7070L 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE49MU7070L. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.