Samsung 49M6399, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Samsung 49M6399. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 900. Digital signal format system: DVB-C, DVB-T2 HD. Ethernet LAN. Product colour: Black