Samsung logo

Samsung 49” KS9000 9 Series Curved SUHD with Quantum Dot Display TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178331
Info modified on:
21 Jun 2024, 15:51:54
Short summary description Samsung 49” KS9000 9 Series Curved SUHD with Quantum Dot Display TV:

Samsung 49” KS9000 9 Series Curved SUHD with Quantum Dot Display TV, 124.5 cm (49"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung 49” KS9000 9 Series Curved SUHD with Quantum Dot Display TV:

Samsung 49” KS9000 9 Series Curved SUHD with Quantum Dot Display TV. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2, DVB-C2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.